Zener 33V 0.5W 5%
Zener 33V 0.5W 5%
Zener Diode 33V 500mW ±5% Through Hole DO-35
DIODE ZENER 33V 500MW DO35
DIODE ZENER 33V 500MW DO35
DIODE ZENER 33V 500MW DO35
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5257BTR | 1N5257BTRFSTR-ND | 1N5257BTR | 1N5257BTR |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | Axial Lead | DO-35; DO-35 | DO-204AH, DO-35, Axial; DO-35 | |
| RoHS Compliant | RoHS | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |