Manufacturer: Fairchild Semiconductor
Win Source Part Number: 054450-1N5257B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AH DO-35 Axial
Manufacturer Device Package: DO-35
Standard Package: 1000
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 25V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 58 Ohm
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Zener Diode 33V 500mW ±5% Through Hole DO-35
Zener 0.5W 33 V; 5% Tolerance
Zener 0.5W 33 V; 5% Tolerance
DIODE ZENER 33V 500MW DO35
DIODE ZENER 33V 500MW DO35
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 054450-1N5257B | 1N5257B-ND | 1N5257B | 1N5257B | 1N5257B |
| Product Name | Discrete Semiconductor Products | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| VZ | 33 volts | 33 volts | 33 volts | ||
| ZZT | 58 ohms | 58 ohms | 58 ohms | ||
| IR | 1.00E-4 mA | 100 mA | 1.00E-4 mA | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |