onsemi 28V 0.5W Zener Diode 1N5255B

Description
Zener Diodes 28V 0.5W Zener Product overview: 1N5255B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5255B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 28V 0.5W Zener Product overview: 1N5255B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5255B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V 0.5W Zener Diode - 2086-1N5255B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V 0.5W Zener Diode
2086-1N5255B
28V 0.5W Zener Diode 2086-1N5255B
Zener Diodes 28V 0.5W Zener Product overview: 1N5255B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5255B can be used for catalog matching and distributor lookup.

Zener Diodes 28V 0.5W Zener Product overview: 1N5255B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5255B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5255B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5255B-ND
Single Zener Diodes 1N5255B-ND
Zener Diode 28V 500mW ±5% Through Hole DO-35

Zener Diode 28V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
 - 1N5255B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 28V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 28V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
 - 1N5255B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 28V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 28V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5255B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5255B
Discrete Semiconductor Products - Diodes - Zener 1N5255B
DIODE ZENER 28V 500MW DO35

DIODE ZENER 28V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 28V, Do-35; Zener Voltage Nom Onsemi - 18C9014 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 28V, Do-35; Zener Voltage Nom Onsemi
18C9014
Zener Diode, 500Mw, 28V, Do-35; Zener Voltage Nom Onsemi 18C9014
ZENER DIODE, 500mW, 28V, DO-35; Zener Voltage Nom:28V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 28V, DO-35; Zener Voltage Nom:28V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-1N5255B 1N5255B-ND 1N5255B 1N5255B 18C9014
Product Name 28V 0.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 28V, Do-35; Zener Voltage Nom Onsemi
Package DO-35-2 DO-35, DO-204AH; DO-35 DO-35; DO-35 DO-35; DO-35
RoHS Compliant RoHS RoHS RoHS
VZ 28 volts 28 volts
ZZT 44 ohms 44 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1460572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C6V8-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers