Zener Diode, 27V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode, 27V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode 27V 500mW ±5% Through Hole DO-35
Zener Diode 27V 500mW ±5% Through Hole DO-35
DIODE ZENER 27V 500MW DO35
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1N5254BTR | 1N5254BFSTR-ND | 1N5254BTR |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | DO-35, DO-204AH; DO-35 | DO-35; DO-35 | |
| RoHS Compliant | RoHS | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |