onsemi Single Zener Diodes 1N5254B

Description
Zener Diode 27V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 27V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5254B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5254B-ND
Single Zener Diodes 1N5254B-ND
Zener Diode 27V 500mW ±5% Through Hole DO-35

Zener Diode 27V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
 - 1N5254B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 27V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-204AH

Zener Diode, 27V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-204AH

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5254B - 1121890-1N5254B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5254B
1121890-1N5254B
Diodes - Zener - Single - 1N5254B 1121890-1N5254B
Manufacturer: ON Semiconductor Win Source Part Number: 1121890-1N5254B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 27V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 41 Ohms Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: 1N5254 Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 100nA at 21V

Manufacturer: ON Semiconductor
Win Source Part Number: 1121890-1N5254B
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 27V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 41 Ohms
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: 1N5254
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 100nA at 21V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 1N5254B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5254B
Discrete Semiconductor Products - Diodes - Zener 1N5254B
DIODE ZENER 27V 500MW DO35

DIODE ZENER 27V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 27V, Do-35; Zener Voltage Nom Onsemi - 18C9013 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 27V, Do-35; Zener Voltage Nom Onsemi
18C9013
Zener Diode, 500Mw, 27V, Do-35; Zener Voltage Nom Onsemi 18C9013
ZENER DIODE, 500mW, 27V, DO-35; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 27V, DO-35; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
DIODE ZENER 27V 500MW DO35 - 598-1N5254B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 27V 500MW DO35
598-1N5254B
DIODE ZENER 27V 500MW DO35 598-1N5254B
DIODE ZENER 27V 500MW DO35

DIODE ZENER 27V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5254B-ND 1N5254B 1121890-1N5254B 1N5254B 18C9013 598-1N5254B
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5254B Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 27V, Do-35; Zener Voltage Nom Onsemi DIODE ZENER 27V 500MW DO35
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Obsolete Obsolete Removed; Obsolete Obsolete
Package DO-35, DO-204AH; DO-35 DO-35; DO-35 DO-35; DO-35 DO-204AH, DO-35, Axial; DO-35
RoHS Compliant RoHS RoHS RoHS
VZ 27 volts 27 volts 27 volts
Unlock Full Specs
to access all available technical data