Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 038811-1N5252B
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 18V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 33 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Zener Diodes 24V 0.5W Zener Product overview: 1N5252B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5252B can be used for catalog matching and distributor lookup.
Zener Diode 24V 500mW ±5% Through Hole DO-35
Zener 0.5W 24 V; 5% Tolerance
Zener 0.5W 24 V; 5% Tolerance
DIODE; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 24V 500MW DO35
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 038811-1N5252B | 2086-1N5252B | 1N5252B-ND | 1844138 | 1844617P | 1N5252B | 18C9011 | 1N5252B | 1N5252B |
| Product Name | Diodes - Zener - Single - 1N5252B | 24V 0.5W Zener Diode | Single Zener Diodes | Zener Diodes | Zener Diodes | Diode; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | ||||||
| Package | DO-35 | Bulk | Do-35 | SOD-27 | Axial Lead | DO-35; DO-35 | DO-35; DO-35 | DO-35-2; DO-35 | |
| VZ | 24 volts | 24 volts | 24 volts | ||||||
| ZZT | 33 ohms | 33 ohms | 33 ohms | ||||||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |