Zener Voltage Nom:22V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:AEC-Q1
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 61AC3276 |
| Product Name | Zener Voltage Nom Onsemi |
| Package | DO-35; DO-35 |