onsemi Zener Voltage Nom Onsemi 1N5251B.

Description
Zener Voltage Nom:22V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1Nxxx Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
Zener Voltage Nom:22V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1Nxxx Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Nom Onsemi - 15AC1368 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Nom Onsemi
15AC1368
Zener Voltage Nom Onsemi 15AC1368
Zener Voltage Nom:22V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1Nxxx Series; Qualification:- RoHS Compliant: Yes

Zener Voltage Nom:22V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1Nxxx Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 15AC1368
Product Name Zener Voltage Nom Onsemi
Package DO-35; DO-35
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB984-C2V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
View Details
6 suppliers
Zener Diodes - 1460578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details