Zener 0.5W 22 V; 5% Tolerance
Zener 0.5W 22 V; 5% Tolerance
Zener Diode 22V 500mW ±5% Through Hole DO-35
±5% 20.9V~23.1V 500mW 22V Plugin,D1.53xL3.05mm
DIODE ZENER 22V 500MW DO35
DIODE ZENER 22V 500MW DO35
ZENER DIODE, 22V, 0.5W, DO-204AH; Zener Voltage Vz Typ:22V; Power Dissipation Pd:500mW; Diode Case Style:DO-204AH; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
| Rochester Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5251B | 1N5251B-ND | 1N5251B | 1N5251B | 1N5251B | 74AC2453 | 1N5251B |
| Product Name | Single Zener Diodes | Diodes >> Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 22V, 0.5W, Do-204Ah; Zener Voltage Vz Typ Onsemi | Zener Diodes | |
| Life Cycle Stage | Active | Active | |||||
| Package | Axial Lead | DO-204AH, DO-35, Axial; DO-35 | DO-35; DO-35 | DO-204AH | DO-35-2; DO-35 | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | |||
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 22 volts | 22 volts | 22 volts | 22 volts |