Zener Diode 20V 500mW ±5% Through Hole DO-35
Zener 0.5W 20 V; 5% Tolerance
Zener 0.5W 20 V; 5% Tolerance
DIODE ZENER 20V 500MW DO35
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5250B-ND | 1N5250B | 1N5250B | 1N5250B |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Active | Active | ||
| Package | Axial Lead | DO-35-2; DO-35 | DO-35; DO-35 |