Zener 0.5W 19 V; 5% Tolerance (Tape & Reel)
Zener 0.5W 19 V; 5% Tolerance (Tape & Reel)
Zener Diode 19V 500mW ±5% Through Hole DO-35
Zener Diode 19V 500mW ±5% Through Hole DO-35
DIODE ZENER 19V 500MW DO35
ZENER DIODE, 19V, 0.5W, AXIAL; Zener Voltage Nom:19V; Power Dissipation:500mW; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52 Series; Qualification:-RoHS Compliant: Yes
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5249BTR | 488-1N5249BTR-ND | 1N5249BTR | 1N5249BTR | 83C2684 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 19V, 0.5W, Axial; Zener Voltage Nom Onsemi | |
| Life Cycle Stage | Active | Active | |||
| Package | Axial Lead | DO-35-2; DO-35 | DO-35; DO-35 | Axial Leaded | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | ||
| VZ | 19 volts |