onsemi Discrete Semiconductor Products 1N5248B

Description
Zener 0.5W 18 V; 5% Tolerance
Request a Quote Datasheet
Description
Zener 0.5W 18 V; 5% Tolerance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5248B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 18 V; 5% Tolerance

Zener 0.5W 18 V; 5% Tolerance

Supplier's Site Datasheet
 - 1N5248B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 18 V; 5% Tolerance

Zener 0.5W 18 V; 5% Tolerance

Supplier's Site Datasheet
Discrete Semiconductor Products - 075017-1N5248B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
075017-1N5248B
Discrete Semiconductor Products 075017-1N5248B
Manufacturer: Fairchild Semiconductor Win Source Part Number: 075017-1N5248B Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C Package: DO-204AH DO-35 Axial Manufacturer Device Package: DO-35 Standard Package: 1000 Catalog: Zener Diode Tolerance: ±5% Power - Max: 500mW Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 21 Ohm Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 075017-1N5248B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AH DO-35 Axial
Manufacturer Device Package: DO-35
Standard Package: 1000
Catalog: Zener Diode
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 21 Ohm
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
18V 0.5W Zener Diode - 2086-1N5248B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 0.5W Zener Diode
2086-1N5248B
18V 0.5W Zener Diode 2086-1N5248B
Zener Diodes 18V 0.5W Zener Product overview: 1N5248B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5248B can be used for catalog matching and distributor lookup.

Zener Diodes 18V 0.5W Zener Product overview: 1N5248B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5248B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5248B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5248B-ND
Single Zener Diodes 1N5248B-ND
Zener Diode 18V 500mW ±5% Through Hole DO-35

Zener Diode 18V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Diodes >> Zener Diodes - 1N5248B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1N5248B
Diodes >> Zener Diodes 1N5248B
±5% 500mW 18V Plugin,D1.53xL3.05mm Zener Diodes ROHS

±5% 500mW 18V Plugin,D1.53xL3.05mm Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 500Mw, 18V, Do-35; Zener Voltage Nom Onsemi - 18C9007 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 18V, Do-35; Zener Voltage Nom Onsemi
18C9007
Zener Diode, 500Mw, 18V, Do-35; Zener Voltage Nom Onsemi 18C9007
ZENER DIODE, 500mW, 18V, DO-35; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 18V, DO-35; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5248B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5248B
Discrete Semiconductor Products - Diodes - Zener 1N5248B
DIODE ZENER 18V 500MW DO35

DIODE ZENER 18V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5248B
Zener Diodes 1N5248B
Zener Diodes 18V 0.5W Zener

Zener Diodes 18V 0.5W Zener

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5248B 075017-1N5248B 2086-1N5248B 1N5248B-ND 1N5248B 18C9007 1N5248B 1N5248B
Product Name Discrete Semiconductor Products 18V 0.5W Zener Diode Single Zener Diodes Diodes >> Zener Diodes Zener Diode, 500Mw, 18V, Do-35; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package Axial Lead Bulk DO-35; DO-35 DO-35; DO-35 DO-35-2; DO-35
VZ 18 volts 18 volts 18 volts 18 volts
ZZT 21 ohms 21 ohms 21 ohms 21 ohms
IR 1.00E-4 mA 1.00E-4 mA 100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C36-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1660343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details