onsemi Zener Diodes 1N5247BTR

Description
Diode, Fairchild, 1N5247BTR
Request a Quote Datasheet
Description
Diode, Fairchild, 1N5247BTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8050205P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050205P
Zener Diodes 8050205P
Diode, Fairchild, 1N5247BTR

Diode, Fairchild, 1N5247BTR

Supplier's Site
Zener Diodes - 8050205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050205
Zener Diodes 8050205
Diode, Fairchild, 1N5247BTR

Diode, Fairchild, 1N5247BTR

Supplier's Site
Zener Diodes - 1698659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698659
Zener Diodes 1698659
Diode, Fairchild, 1N5247BTR

Diode, Fairchild, 1N5247BTR

Supplier's Site
 - 1N5247BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 17 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 17 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
 - 1N5247BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 17 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 17 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
17V 0.5W Zener Diode - 2086-1N5247BTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
17V 0.5W Zener Diode
2086-1N5247BTR
17V 0.5W Zener Diode 2086-1N5247BTR
Zener Diodes 17V 0.5W Zener Product overview: 1N5247BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5247BTR can be used for catalog matching and distributor lookup.

Zener Diodes 17V 0.5W Zener Product overview: 1N5247BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5247BTR can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - 1N5247BTR - 905695-1N5247BTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5247BTR
905695-1N5247BTR
Diodes - Zener - Single - 1N5247BTR 905695-1N5247BTR
Manufacturer: ON Semiconductor Win Source Part Number: 905695-1N5247BTR Operating Temperature Range: -65°C ~ 200°C Features: Zener Diode 17 V 500 mW ±5% Through Hole DO-35 Package: DO-204AH, DO-35, Axial Package: Reel - TR Mounting: Through Hole Family Name: 1N5247 Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5247BTRFSCT, 1N5247BTRFSDKR, 1N5247BTRFS-ND, 1N5247BTRFSDKR-ND, 1N5247BTRFSTR, 1N5247BTRFSDKRINACTI VE

Manufacturer: ON Semiconductor
Win Source Part Number: 905695-1N5247BTR
Operating Temperature Range: -65°C ~ 200°C
Features: Zener Diode 17 V 500 mW ±5% Through Hole DO-35
Package: DO-204AH, DO-35, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: 1N5247
Categories: Discrete Semiconductor Products
Case / Package: DO-35
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N5247BTRFSCT, 1N5247BTRFSDKR, 1N5247BTRFS-ND, 1N5247BTRFSDKR-ND, 1N5247BTRFSTR, 1N5247BTRFSDKRINACTIVE

Buy Now Datasheet
Single Zener Diodes - 1N5247BTRFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5247BTRFSTR-ND
Single Zener Diodes 1N5247BTRFSTR-ND
Zener Diode 17V 500mW ±5% Through Hole DO-35

Zener Diode 17V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Single Zener Diodes - 1N5247BTRFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5247BTRFSCT-ND
Single Zener Diodes 1N5247BTRFSCT-ND
Zener Diode 17V 500mW ±5% Through Hole DO-35

Zener Diode 17V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Zener Diode, 17V, 0.5W, Axial; Zener Voltage Nom Onsemi - 83C2676 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 17V, 0.5W, Axial; Zener Voltage Nom Onsemi
83C2676
Zener Diode, 17V, 0.5W, Axial; Zener Voltage Nom Onsemi 83C2676
ZENER DIODE, 17V, 0.5W, AXIAL; Zener Voltage Nom:17V; Power Dissipation:500mW; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52 Series; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 17V, 0.5W, AXIAL; Zener Voltage Nom:17V; Power Dissipation:500mW; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52 Series; Qualification:-RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - 1N5247BTR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5247BTR
Single Zener Diodes 1N5247BTR
DIODE ZENER 17V 500MW DO35

DIODE ZENER 17V 500MW DO35

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5247BTR
Zener Diodes 1N5247BTR
Zener Diodes 17V 0.5W Zener

Zener Diodes 17V 0.5W Zener

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5247BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5247BTR
Discrete Semiconductor Products - Diodes - Zener 1N5247BTR
DIODE ZENER 17V 500MW DO35

DIODE ZENER 17V 500MW DO35

Supplier's Site
Diode Zener Single 17V 5% 500mW 2-Pin DO-35 T/R - 598-1N5247BTR - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 17V 5% 500mW 2-Pin DO-35 T/R
598-1N5247BTR
Diode Zener Single 17V 5% 500mW 2-Pin DO-35 T/R 598-1N5247BTR
Diode Zener Single 17V 5% 500mW 2-Pin DO-35 T/R

Diode Zener Single 17V 5% 500mW 2-Pin DO-35 T/R

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8050205P 8050205 1N5247BTR 2086-1N5247BTR 905695-1N5247BTR 1N5247BTRFSTR-ND 83C2676 1N5247BTR 1N5247BTR 1N5247BTR 598-1N5247BTR
Product Name Zener Diodes Zener Diodes 17V 0.5W Zener Diode Diodes - Zener - Single - 1N5247BTR Single Zener Diodes Zener Diode, 17V, 0.5W, Axial; Zener Voltage Nom Onsemi Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode Zener Single 17V 5% 500mW 2-Pin DO-35 T/R
Package SOD-27 Do-35 Axial Lead Reel DO-35 Axial Leaded DO-204AH, DO-35, Axial; DO-35 DO-35-2; DO-35 DO-35; DO-35 DO-204AH, DO-35, Axial; DO-35
RoHS Compliant RoHS RoHS RoHS RoHS
Pin Count 2 2 2
Life Cycle Stage Active Active Active
VZ 17 volts 17 volts 17 volts 17 volts
Unlock Full Specs
to access all available technical data