onsemi Single Zener Diodes 1N5246B

Description
Zener 0.5W 16 V; 5% Tolerance
Request a Quote Datasheet
Description
Zener 0.5W 16 V; 5% Tolerance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5246B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 16 V; 5% Tolerance

Zener 0.5W 16 V; 5% Tolerance

Supplier's Site Datasheet
Single Zener Diodes - 1N5246B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5246B-ND
Single Zener Diodes 1N5246B-ND
Zener Diode 16V 500mW ±5% Through Hole DO-35

Zener Diode 16V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5246B
Zener Diodes 1N5246B
Zener Diodes 16V 0.5W Zener

Zener Diodes 16V 0.5W Zener

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5246B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5246B
Discrete Semiconductor Products - Diodes - Zener 1N5246B
DIODE ZENER 16V 500MW DO35

DIODE ZENER 16V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 16V, Do-35; Zener Voltage Nom Onsemi - 58K9595 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 16V, Do-35; Zener Voltage Nom Onsemi
58K9595
Zener Diode, 500Mw, 16V, Do-35; Zener Voltage Nom Onsemi 58K9595
ZENER DIODE, 500mW, 16V, DO-35; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 16V, DO-35; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5246B 1N5246B-ND 1N5246B 1N5246B 58K9595
Product Name Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 16V, Do-35; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active
Package Axial Lead DO-35-2; DO-35 DO-35; DO-35 DO-35; DO-35
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
VZ 16 volts
ZZT 17 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1690787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - Zener - Single - 1N4739AT/R - Shenzhen Shengyu Electronics Technology Limited
Specs
Package DO-41; DO-41
VZ 9.1 volts
ZZT 5 ohms
View Details
Voltage Regulator diode (Zener diode) - HR1N4488 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details