onsemi 15V 0.5W Zener Diode 1N5245BTR

Description
Zener Diodes 15V 0.5W Zener Product overview: 1N5245BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5245BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 15V 0.5W Zener Product overview: 1N5245BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5245BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 0.5W Zener Diode - 2086-1N5245BTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.5W Zener Diode
2086-1N5245BTR
15V 0.5W Zener Diode 2086-1N5245BTR
Zener Diodes 15V 0.5W Zener Product overview: 1N5245BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5245BTR can be used for catalog matching and distributor lookup.

Zener Diodes 15V 0.5W Zener Product overview: 1N5245BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5245BTR can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - 1N5245BTR - 1002221-1N5245BTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5245BTR
1002221-1N5245BTR
Diodes - Zener - Single - 1N5245BTR 1002221-1N5245BTR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1002221-1N5245BTR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 16 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002221-1N5245BTR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 16 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
 - 1N5245BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 15 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 15 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
 - 1N5245BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 15 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 15 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
Single Zener Diodes - 1N5245BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5245BFSTR-ND
Single Zener Diodes 1N5245BFSTR-ND
Zener Diode 15V 500mW ±5% Through Hole DO-35

Zener Diode 15V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Single Zener Diodes - 1N5245BFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5245BFSCT-ND
Single Zener Diodes 1N5245BFSCT-ND
Zener Diode 15V 500mW ±5% Through Hole DO-35

Zener Diode 15V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Zener Diodes - 8050189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050189
Zener Diodes 8050189
Diode, Fairchild, 1N5245BTR

Diode, Fairchild, 1N5245BTR

Supplier's Site
Zener Diodes - 8050189P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050189P
Zener Diodes 8050189P
Diode, Fairchild, 1N5245BTR

Diode, Fairchild, 1N5245BTR

Supplier's Site
Zener Diodes - 1698655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698655
Zener Diodes 1698655
Diode, Fairchild, 1N5245BTR

Diode, Fairchild, 1N5245BTR

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5245BTR
Zener Diodes 1N5245BTR
Zener Diodes 15V 0.5W Zener

Zener Diodes 15V 0.5W Zener

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5245BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5245BTR
Discrete Semiconductor Products - Diodes - Zener 1N5245BTR
DIODE ZENER 15V 500MW DO35

DIODE ZENER 15V 500MW DO35

Supplier's Site
15V 500Mw 5% Zener Do35 Rohs Compliant Onsemi - 96AC5317 - Newark, An Avnet Company
Chicago, IL, United States
15V 500Mw 5% Zener Do35 Rohs Compliant Onsemi
96AC5317
15V 500Mw 5% Zener Do35 Rohs Compliant Onsemi 96AC5317
15V 500MW 5% ZENER DO35 ROHS COMPLIANT: YES

15V 500MW 5% ZENER DO35 ROHS COMPLIANT: YES

Supplier's Site
DIODE ZENER 15V 500MW DO35 - 598-1N5245BTR - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 15V 500MW DO35
598-1N5245BTR
DIODE ZENER 15V 500MW DO35 598-1N5245BTR
DIODE ZENER 15V 500MW DO35

DIODE ZENER 15V 500MW DO35

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-1N5245BTR 1002221-1N5245BTR 1N5245BTR 1N5245BFSTR-ND 8050189 8050189P 1N5245BTR 1N5245BTR 96AC5317 598-1N5245BTR
Product Name 15V 0.5W Zener Diode Diodes - Zener - Single - 1N5245BTR Single Zener Diodes Zener Diodes Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener 15V 500Mw 5% Zener Do35 Rohs Compliant Onsemi DIODE ZENER 15V 500MW DO35
Package Reel DO-35 Axial Lead Do-35 SOD-27 DO-35-2; DO-35 DO-35; DO-35 DO-204AH, DO-35, Axial; DO-35
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 15 volts 15 volts 15 volts 15 volts
ZZT 16 ohms 16 ohms 16 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data