onsemi Single Zener Diodes 1N5245B

Description
Zener Diode 15V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 15V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5245BFS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5245BFS-ND
Single Zener Diodes 1N5245BFS-ND
Zener Diode 15V 500mW ±5% Through Hole DO-35

Zener Diode 15V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
 - 1N5245B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 15 V; 5% Tolerance

Zener 0.5W 15 V; 5% Tolerance

Supplier's Site Datasheet
 - 1N5245B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 15 V; 5% Tolerance

Zener 0.5W 15 V; 5% Tolerance

Supplier's Site Datasheet
Zener Diodes - 1844859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844859
Zener Diodes 1844859
15V 500MW 5% ZENER DO35

15V 500MW 5% ZENER DO35

Supplier's Site
Zener Diodes - 1844137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844137
Zener Diodes 1844137
15V 500MW 5% ZENER DO35

15V 500MW 5% ZENER DO35

Supplier's Site
Zener Diodes - 1844859P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844859P
Zener Diodes 1844859P
15V 500MW 5% ZENER DO35

15V 500MW 5% ZENER DO35

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5245B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5245B
Discrete Semiconductor Products - Diodes - Zener 1N5245B
DIODE ZENER 15V 500MW DO35

DIODE ZENER 15V 500MW DO35

Supplier's Site
Single Zener Diodes - 1N5245B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5245B
Single Zener Diodes 1N5245B
DIODE ZENER 15V 500MW DO35

DIODE ZENER 15V 500MW DO35

Supplier's Site Datasheet
Zener Diode, 500Mw, 15V, Do-35; Zener Voltage Nom Onsemi - 58K9594 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 15V, Do-35; Zener Voltage Nom Onsemi
58K9594
Zener Diode, 500Mw, 15V, Do-35; Zener Voltage Nom Onsemi 58K9594
ZENER DIODE, 500mW, 15V, DO-35; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1Nxxx Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 15V, DO-35; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1Nxxx Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
15V 500Mw 5% Zener Do35 Rohs Compliant Onsemi - 26AC5834 - Newark, An Avnet Company
Chicago, IL, United States
15V 500Mw 5% Zener Do35 Rohs Compliant Onsemi
26AC5834
15V 500Mw 5% Zener Do35 Rohs Compliant Onsemi 26AC5834
15V 500MW 5% ZENER DO35 ROHS COMPLIANT: YES

15V 500MW 5% ZENER DO35 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5245B
Zener Diodes 1N5245B
Zener Diodes 15V 0.5W Zener

Zener Diodes 15V 0.5W Zener

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5245BFS-ND 1N5245B 1844859 1844859P 1N5245B 1N5245B 58K9594 26AC5834 1N5245B
Product Name Single Zener Diodes Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 500Mw, 15V, Do-35; Zener Voltage Nom Onsemi 15V 500Mw 5% Zener Do35 Rohs Compliant Onsemi Zener Diodes
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
Life Cycle Stage Active Active
Package Axial Lead Do-35 SOD-27 DO-35; DO-35 DO-204AH, DO-35, Axial; DO-35 DO-35; DO-35 DO-35-2; DO-35
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data