onsemi Diodes - Zener - Single - 1N5244BTR 1N5244BTR

Description
Zener Diode, 14V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Request a Quote Datasheet
Description
Zener Diode, 14V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5244BTR - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 14V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 14V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5244BTR - 905694-1N5244BTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5244BTR
905694-1N5244BTR
Diodes - Zener - Single - 1N5244BTR 905694-1N5244BTR
Manufacturer: ON Semiconductor Win Source Part Number: 905694-1N5244BTR Operating Temperature Range: -65°C ~ 200°C Features: Zener Diode 14 V 500 mW ±5% Through Hole DO-35 Package: DO-204AH, DO-35, Axial Package: Reel - TR Mounting: Through Hole Family Name: 1N5244 Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5244BTRFSTR, 1N5244BTRFSCT, 1N5244BTRFS-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 905694-1N5244BTR
Operating Temperature Range: -65°C ~ 200°C
Features: Zener Diode 14 V 500 mW ±5% Through Hole DO-35
Package: DO-204AH, DO-35, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: 1N5244
Categories: Discrete Semiconductor Products
Case / Package: DO-35
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N5244BTRFSTR, 1N5244BTRFSCT, 1N5244BTRFS-ND

Buy Now Datasheet
Singapore, Singapore
14V 0.5W Zener Diode
287-1N5244BTR
14V 0.5W Zener Diode 287-1N5244BTR
ZENER DIODE, 14V, 5%, 0.5W, UNID Product overview: 1N5244BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5244BTR can be used for catalog matching and distributor lookup.

ZENER DIODE, 14V, 5%, 0.5W, UNID Product overview: 1N5244BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5244BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 8050182P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050182P
Zener Diodes 8050182P
Diode, Fairchild, 1N5244BTR

Diode, Fairchild, 1N5244BTR

Supplier's Site
Zener Diodes - 8050182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050182
Zener Diodes 8050182
Diode, Fairchild, 1N5244BTR

Diode, Fairchild, 1N5244BTR

Supplier's Site
Zener Diodes - 1698654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698654
Zener Diodes 1698654
Diode, Fairchild, 1N5244BTR

Diode, Fairchild, 1N5244BTR

Supplier's Site
Single Zener Diodes - 1N5244BTRFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5244BTRFSCT-ND
Single Zener Diodes 1N5244BTRFSCT-ND
Zener Diode 14V 500mW ±5% Through Hole DO-35

Zener Diode 14V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Single Zener Diodes - 1N5244BTRFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5244BTRFSTR-ND
Single Zener Diodes 1N5244BTRFSTR-ND
Zener Diode 14V 500mW ±5% Through Hole DO-35

Zener Diode 14V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5244BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5244BTR
Discrete Semiconductor Products - Diodes - Zener 1N5244BTR
DIODE ZENER 14V 500MW DO35

DIODE ZENER 14V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5244BTR
Zener Diodes 1N5244BTR
Zener Diodes 14V 0.5W Zener

Zener Diodes 14V 0.5W Zener

Buy Now Datasheet
Zener Diode, 0.5W, 14V, Do-204Ah; Zener Voltage Nom Onsemi - 31Y5571 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 14V, Do-204Ah; Zener Voltage Nom Onsemi
31Y5571
Zener Diode, 0.5W, 14V, Do-204Ah; Zener Voltage Nom Onsemi 31Y5571
ZENER DIODE, 0.5W, 14V, DO-204AH; Zener Voltage Nom:14V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.5W, 14V, DO-204AH; Zener Voltage Nom:14V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5244BTR 905694-1N5244BTR 287-1N5244BTR 8050182P 8050182 1N5244BTRFSCT-ND 1N5244BTR 1N5244BTR 31Y5571
Product Name Diodes - Zener - Single - 1N5244BTR 14V 0.5W Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 0.5W, 14V, Do-204Ah; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active
Package AXIAL1-B/S DO-35 Bulk SOD-27 Do-35 DO-35; DO-35 DO-35-2; DO-35 DO-204AH
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 14 volts 14 volts
Unlock Full Specs
to access all available technical data