onsemi 14V 500mW Zener Diode 1N5244BRL

Description
Diode Zener Single 14V 5% 500mW 2-Pin DO-35 T/R Product overview: 1N5244BRL from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N5244BRL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Single 14V 5% 500mW 2-Pin DO-35 T/R Product overview: 1N5244BRL from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N5244BRL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
14V 500mW Zener Diode - 295-1N5244BRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14V 500mW Zener Diode
295-1N5244BRL
14V 500mW Zener Diode 295-1N5244BRL
Diode Zener Single 14V 5% 500mW 2-Pin DO-35 T/R Product overview: 1N5244BRL from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N5244BRL can be used for catalog matching and distributor lookup.

Diode Zener Single 14V 5% 500mW 2-Pin DO-35 T/R Product overview: 1N5244BRL from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N5244BRL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150053-1N5244BRL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150053-1N5244BRL
Discrete Semiconductor Products 150053-1N5244BRL
Manufacturer: ON Semiconductor Win Source Part Number: 150053-1N5244BRL Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: 1N5244B Alternative Parts (Cross-Reference): HZ15B1-N; 1N5351Be3TR; 1N5534D-1; 1N5244C BK; Introduction Date: August 19, 1998 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 150053-1N5244BRL
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: 1N5244B
Alternative Parts (Cross-Reference): HZ15B1-N; 1N5351Be3TR; 1N5534D-1; 1N5244C BK;
Introduction Date: August 19, 1998
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-1N5244BRL 150053-1N5244BRL
Product Name 14V 500mW Zener Diode Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data