onsemi 13V 500mW Zener Diode 1N5243BTR

Description
Zener Diode 13V 500mW 5% DO-35 Tape & Reel Product overview: 1N5243BTR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5243BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode 13V 500mW 5% DO-35 Tape & Reel Product overview: 1N5243BTR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5243BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V 500mW Zener Diode - 287-1N5243BTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 500mW Zener Diode
287-1N5243BTR
13V 500mW Zener Diode 287-1N5243BTR
Zener Diode 13V 500mW 5% DO-35 Tape & Reel Product overview: 1N5243BTR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5243BTR can be used for catalog matching and distributor lookup.

Zener Diode 13V 500mW 5% DO-35 Tape & Reel Product overview: 1N5243BTR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5243BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 1N5243BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 13 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 13 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
 - 1N5243BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 13 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 13 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
Zener Diodes - 8050179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050179
Zener Diodes 8050179
Diode, Fairchild, 1N5243BTR

Diode, Fairchild, 1N5243BTR

Supplier's Site
Zener Diodes - 8050179P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050179P
Zener Diodes 8050179P
Diode, Fairchild, 1N5243BTR

Diode, Fairchild, 1N5243BTR

Supplier's Site
Zener Diodes - 1698653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698653
Zener Diodes 1698653
Diode, Fairchild, 1N5243BTR

Diode, Fairchild, 1N5243BTR

Supplier's Site
Single Zener Diodes - 1N5243BTRFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5243BTRFSCT-ND
Single Zener Diodes 1N5243BTRFSCT-ND
Zener Diode 13V 500mW ±5% Through Hole DO-35

Zener Diode 13V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Single Zener Diodes - 1N5243BTRFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5243BTRFSTR-ND
Single Zener Diodes 1N5243BTRFSTR-ND
Zener Diode 13V 500mW ±5% Through Hole DO-35

Zener Diode 13V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Diodes - Zener - Single - 1N5243BTR - 1002218-1N5243BTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5243BTR
1002218-1N5243BTR
Diodes - Zener - Single - 1N5243BTR 1002218-1N5243BTR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1002218-1N5243BTR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 13 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002218-1N5243BTR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 13 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5243BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5243BTR
Discrete Semiconductor Products - Diodes - Zener 1N5243BTR
DIODE ZENER 13V 500MW DO35

DIODE ZENER 13V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5243BTR
Zener Diodes 1N5243BTR
Zener Diodes 13V 0.5W Zener

Zener Diodes 13V 0.5W Zener

Buy Now Datasheet
Zener Diode, 0.5W, 13V, Do-204Ah; Zener Voltage Nom Onsemi - 31Y5570 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 13V, Do-204Ah; Zener Voltage Nom Onsemi
31Y5570
Zener Diode, 0.5W, 13V, Do-204Ah; Zener Voltage Nom Onsemi 31Y5570
ZENER DIODE, 0.5W, 13V, DO-204AH; Zener Voltage Nom:13V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.5W, 13V, DO-204AH; Zener Voltage Nom:13V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N5243BTR 1N5243BTR 8050179 8050179P 1N5243BTRFSCT-ND 1002218-1N5243BTR 1N5243BTR 1N5243BTR 31Y5570
Product Name 13V 500mW Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - 1N5243BTR Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 0.5W, 13V, Do-204Ah; Zener Voltage Nom Onsemi
Package Tape and Reel Axial Lead Do-35 SOD-27 DO-35 DO-35; DO-35 DO-35-2; DO-35 DO-204AH
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 13 volts 13 volts 13 volts
ZZT 13 ohms 13 ohms 13 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C39X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1220904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details