Zener 0.5W 13 V; 5% Tolerance
Zener 0.5W 13 V; 5% Tolerance
Zener Diode 13V 500mW ±5% Through Hole DO-35
DIODE ZENER 13V 500MW DO35
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5243B | 1N5243B-ND | 1N5243B | 1N5243B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Life Cycle Stage | Active | Active | ||
| Package | Axial Lead | DO-35; DO-35 | DO-35-2; DO-35 | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |