onsemi Diodes - Zener - Single - 1N5242BTR 1N5242BTR

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 761061-1N5242BTR Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C Package: DO-204AH, DO-35, Axial Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 1μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Categories: Discrete Semiconductor Products Manufacturer Package: DO-35 Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 30 Ohm Alternative Parts (Cross-Reference): 1N5242B-TAP; 1N5242B TR; TC1N5242B; 1N5242B; Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 761061-1N5242BTR Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C Package: DO-204AH, DO-35, Axial Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 1μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Categories: Discrete Semiconductor Products Manufacturer Package: DO-35 Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 30 Ohm Alternative Parts (Cross-Reference): 1N5242B-TAP; 1N5242B TR; TC1N5242B; 1N5242B; Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5242BTR - 761061-1N5242BTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5242BTR
761061-1N5242BTR
Diodes - Zener - Single - 1N5242BTR 761061-1N5242BTR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 761061-1N5242BTR Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C Package: DO-204AH, DO-35, Axial Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 1μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Categories: Discrete Semiconductor Products Manufacturer Package: DO-35 Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 30 Ohm Alternative Parts (Cross-Reference): 1N5242B-TAP; 1N5242B TR; TC1N5242B; 1N5242B; Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 761061-1N5242BTR
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AH, DO-35, Axial
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 1μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-35
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA
Impedance (Maximum) (Zzt): 30 Ohm
Alternative Parts (Cross-Reference): 1N5242B-TAP; 1N5242B TR; TC1N5242B; 1N5242B;
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
 - 1N5242BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 12 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 12 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
 - 1N5242BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 12 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 12 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
Single Zener Diodes - 1N5242BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5242BFSTR-ND
Single Zener Diodes 1N5242BFSTR-ND
Zener Diode 12V 500mW ±5% Through Hole DO-35

Zener Diode 12V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Single Zener Diodes - 1N5242BFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5242BFSCT-ND
Single Zener Diodes 1N5242BFSCT-ND
Zener Diode 12V 500mW ±5% Through Hole DO-35

Zener Diode 12V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
12V 500mW Zener Diode - 287-1N5242BTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 500mW Zener Diode
287-1N5242BTR
12V 500mW Zener Diode 287-1N5242BTR
12V 5% 500mW Zener Diode DO-35 Tape & Reel Product overview: 1N5242BTR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5242BTR can be used for catalog matching and distributor lookup.

12V 5% 500mW Zener Diode DO-35 Tape & Reel Product overview: 1N5242BTR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5242BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 8050167P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050167P
Zener Diodes 8050167P
Diode, Fairchild, 1N5242BTR

Diode, Fairchild, 1N5242BTR

Supplier's Site
Zener Diodes - 8050167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050167
Zener Diodes 8050167
Diode, Fairchild, 1N5242BTR

Diode, Fairchild, 1N5242BTR

Supplier's Site
Zener Diodes - 1698652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698652
Zener Diodes 1698652
Diode, Fairchild, 1N5242BTR

Diode, Fairchild, 1N5242BTR

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5242BTR
Zener Diodes 1N5242BTR
Zener Diodes 12V 0.5W Zener

Zener Diodes 12V 0.5W Zener

Buy Now Datasheet
Single Zener Diodes - 1N5242BTR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5242BTR
Single Zener Diodes 1N5242BTR
DIODE ZENER 12V 500MW DO35

DIODE ZENER 12V 500MW DO35

Supplier's Site Datasheet
Single Zener Diodes - 1N5242BTR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5242BTR
Single Zener Diodes 1N5242BTR
DIODE ZENER 12V 500MW DO35

DIODE ZENER 12V 500MW DO35

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5242BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5242BTR
Discrete Semiconductor Products - Diodes - Zener 1N5242BTR
DIODE ZENER 12V 500MW DO35

DIODE ZENER 12V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 12V, Do-35; Zener Voltage Nom Onsemi - 05R0374 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 12V, Do-35; Zener Voltage Nom Onsemi
05R0374
Zener Diode, 500Mw, 12V, Do-35; Zener Voltage Nom Onsemi 05R0374
ZENER DIODE, 500mW, 12V, DO-35; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1Nxxx Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 12V, DO-35; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1Nxxx Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 12V, Do-35, Full Reel; Zener Voltage Nom Onsemi - 83C2657 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 12V, Do-35, Full Reel; Zener Voltage Nom Onsemi
83C2657
Zener Diode, 500Mw, 12V, Do-35, Full Reel; Zener Voltage Nom Onsemi 83C2657
ZENER DIODE, 500mW, 12V, DO-35, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 12V, DO-35, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 761061-1N5242BTR 1N5242BTR 1N5242BFSTR-ND 287-1N5242BTR 8050167P 8050167 1N5242BTR 1N5242BTR 1N5242BTR 05R0374
Product Name Diodes - Zener - Single - 1N5242BTR Single Zener Diodes 12V 500mW Zener Diode Zener Diodes Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 12V, Do-35; Zener Voltage Nom Onsemi
VZ 12 volts 12 volts 12 volts 12 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms
IR 1.00E-3 mA 1.00E-3 mA 1 mA
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data