onsemi 12V 0.5W Zener Diode 1N5242B

Description
Zener Diode, 12V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-204AH
Request a Quote Datasheet
Description
Zener Diode, 12V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-204AH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5242B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 12V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-204AH

Zener Diode, 12V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-204AH

Supplier's Site Datasheet
 - 1N5242B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 12V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-204AH

Zener Diode, 12V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-204AH

Supplier's Site Datasheet
12V 0.5W Zener Diode - 2086-1N5242B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 0.5W Zener Diode
2086-1N5242B
12V 0.5W Zener Diode 2086-1N5242B
Zener Diodes 12V 0.5W Zener Product overview: 1N5242B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5242B can be used for catalog matching and distributor lookup.

Zener Diodes 12V 0.5W Zener Product overview: 1N5242B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5242B can be used for catalog matching and distributor lookup.

Supplier's Site
Zener Diodes - 1844832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844832
Zener Diodes 1844832
12V 500MW 5% ZENER DO35

12V 500MW 5% ZENER DO35

Supplier's Site
Zener Diodes - 1844832P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844832P
Zener Diodes 1844832P
12V 500MW 5% ZENER DO35

12V 500MW 5% ZENER DO35

Supplier's Site
Single Zener Diodes - 1N5242B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5242B-ND
Single Zener Diodes 1N5242B-ND
Zener Diode 12V 500mW ±5% Through Hole DO-35

Zener Diode 12V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5242B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5242B
Discrete Semiconductor Products - Diodes - Zener 1N5242B
DIODE ZENER 12V 500MW DO35

DIODE ZENER 12V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5242B
Zener Diodes 1N5242B
Zener Diodes 12V 0.5W Zener

Zener Diodes 12V 0.5W Zener

Buy Now Datasheet
Zener Diode, 500Mw, 12V, Do-35; Zener Voltage Nom Onsemi - 38C7694 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 12V, Do-35; Zener Voltage Nom Onsemi
38C7694
Zener Diode, 500Mw, 12V, Do-35; Zener Voltage Nom Onsemi 38C7694
ZENER DIODE, 500mW, 12V, DO-35; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 12V, DO-35; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - 1N5242B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5242B
Single Zener Diodes 1N5242B
DIODE ZENER 12V 500MW DO35

DIODE ZENER 12V 500MW DO35

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5242B 2086-1N5242B 1844832 1844832P 1N5242B-ND 1N5242B 1N5242B 38C7694 1N5242B
Product Name 12V 0.5W Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 12V, Do-35; Zener Voltage Nom Onsemi Single Zener Diodes
Life Cycle Stage Active Active
Package AXIAL1-B/S Bulk Do-35 SOD-27 DO-35; DO-35 DO-35-2; DO-35 DO-35; DO-35 DO-204AH, DO-35, Axial; DO-35
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 12 volts 12 volts 12 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C4V3,135 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - 1N4477US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details