Zener 0.5W 11 V; 5% Tolerance
Zener 0.5W 11 V; 5% Tolerance
Zener Diode 11V 500mW ±5% Through Hole DO-35
Manufacturer: ON Semiconductor
Win Source Part Number: 1121877-1N5241B
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 11V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 22 Ohms
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Family Part Number: 1N5241
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 2μA at 8.4V
DIODE; Zener Voltage Nom:11V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes
DIODE ZENER 11V 500MW DO35
DIODE ZENER 11V 500MW DO35
| Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5241B | 1N5241B-ND | 1121877-1N5241B | 58K9592 | 1N5241B | 1N5241B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1N5241B | Diode; Zener Voltage Nom Onsemi | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | ||||
| Package | Axial Lead | DO-35; DO-35 | DO-204AH, DO-35, Axial; DO-35 | DO-35; DO-35 | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |
| VZ | 11 volts | 11 volts | 11 volts | |||
| ZZT | 22 ohms | 22 ohms | 22 ohms |