onsemi Zener Diodes 1N5240BTR

Description
Zener 0.5W 10 V; 5% Tolerance (Tape & Reel)
Request a Quote Datasheet
Description
Zener 0.5W 10 V; 5% Tolerance (Tape & Reel)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5240BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 10 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 10 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
 - 1N5240BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 10 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 10 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
Zener Diodes - 8050160P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050160P
Zener Diodes 8050160P
Diode, Fairchild, 1N5240BTR

Diode, Fairchild, 1N5240BTR

Supplier's Site
Zener Diodes - 8050160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050160
Zener Diodes 8050160
Diode, Fairchild, 1N5240BTR

Diode, Fairchild, 1N5240BTR

Supplier's Site
Zener Diodes - 1698650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698650
Zener Diodes 1698650
Diode, Fairchild, 1N5240BTR

Diode, Fairchild, 1N5240BTR

Supplier's Site
Diodes - Zener - Single - 1N5240BTR - 131937-1N5240BTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5240BTR
131937-1N5240BTR
Diodes - Zener - Single - 1N5240BTR 131937-1N5240BTR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 131937-1N5240BTR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 8V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 17 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 131937-1N5240BTR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 8V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 17 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
Single Zener Diodes - 1N5240BFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5240BFSCT-ND
Single Zener Diodes 1N5240BFSCT-ND
Zener Diode 10V 500mW ±5% Through Hole DO-35

Zener Diode 10V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Single Zener Diodes - 1N5240BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5240BFSTR-ND
Single Zener Diodes 1N5240BFSTR-ND
Zener Diode 10V 500mW ±5% Through Hole DO-35

Zener Diode 10V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Singapore, Singapore
10V 0.5W Zener Diode
287-1N5240BTR
10V 0.5W Zener Diode 287-1N5240BTR
DIODE ZENER 10V 0.5W 5% UNID Product overview: 1N5240BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5240BTR can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 0.5W 5% UNID Product overview: 1N5240BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5240BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 500Mw, 10V, Do-35; Zener Voltage Nom Onsemi - 05R0373 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 10V, Do-35; Zener Voltage Nom Onsemi
05R0373
Zener Diode, 500Mw, 10V, Do-35; Zener Voltage Nom Onsemi 05R0373
ZENER DIODE, 500mW, 10V, DO-35; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 10V, DO-35; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 10V, Do-35, Full Reel; Zener Voltage Nom Onsemi - 83C2650 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 10V, Do-35, Full Reel; Zener Voltage Nom Onsemi
83C2650
Zener Diode, 500Mw, 10V, Do-35, Full Reel; Zener Voltage Nom Onsemi 83C2650
ZENER DIODE, 500mW, 10V, DO-35, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 10V, DO-35, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - 1N5240BTR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5240BTR
Single Zener Diodes 1N5240BTR
DIODE ZENER 10V 0.5W 5% UNID

DIODE ZENER 10V 0.5W 5% UNID

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5240BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5240BTR
Discrete Semiconductor Products - Diodes - Zener 1N5240BTR
DIODE ZENER 10V 500MW DO35

DIODE ZENER 10V 500MW DO35

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5240BTR 8050160P 8050160 131937-1N5240BTR 1N5240BFSCT-ND 287-1N5240BTR 05R0373 1N5240BTR 1N5240BTR
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - 1N5240BTR Single Zener Diodes 10V 0.5W Zener Diode Zener Diode, 500Mw, 10V, Do-35; Zener Voltage Nom Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package Axial Lead SOD-27 Do-35 DO-35 Bulk DO-35; DO-35 DO-204AH, DO-35, Axial; DO-35 DO-35; DO-35
RoHS Compliant RoHS RoHS RoHS RoHS
Pin Count 2 2
VZ 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data