Zener Diode, 10V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-204AH
DIODE ZENER 10V UNIDIRECTIONAL
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1N5240BRL | 1N5240BRL |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |