onsemi 10V 0.5W Zener Diode 1N5240B

Description
Zener Diodes 10V 0.5W Zener Product overview: 1N5240B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5240B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 10V 0.5W Zener Product overview: 1N5240B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5240B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V 0.5W Zener Diode - 2086-1N5240B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 0.5W Zener Diode
2086-1N5240B
10V 0.5W Zener Diode 2086-1N5240B
Zener Diodes 10V 0.5W Zener Product overview: 1N5240B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5240B can be used for catalog matching and distributor lookup.

Zener Diodes 10V 0.5W Zener Product overview: 1N5240B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5240B can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - 1N5240B - 052832-1N5240B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5240B
052832-1N5240B
Diodes - Zener - Single - 1N5240B 052832-1N5240B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 052832-1N5240B Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 8V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 17 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052832-1N5240B
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 8V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 17 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 5k pcs

Buy Now Datasheet
Single Zener Diodes - 1N5240B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5240B-ND
Single Zener Diodes 1N5240B-ND
Zener Diode 10V 500mW ±5% Through Hole DO-35

Zener Diode 10V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
 - 1N5240B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 10 V; 5% Tolerance

Zener 0.5W 10 V; 5% Tolerance

Supplier's Site Datasheet
 - 1N5240B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 10 V; 5% Tolerance

Zener 0.5W 10 V; 5% Tolerance

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5240B
Zener Diodes 1N5240B
Zener Diodes 10V 0.5W Zener

Zener Diodes 10V 0.5W Zener

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5240B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5240B
Discrete Semiconductor Products - Diodes - Zener 1N5240B
DIODE ZENER 10V 500MW DO35

DIODE ZENER 10V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 10V, Do-35; Zener Voltage Nom Onsemi - 58K9591 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 10V, Do-35; Zener Voltage Nom Onsemi
58K9591
Zener Diode, 500Mw, 10V, Do-35; Zener Voltage Nom Onsemi 58K9591
ZENER DIODE, 500mW, 10V, DO-35; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 10V, DO-35; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-1N5240B 052832-1N5240B 1N5240B-ND 1N5240B 1N5240B 1N5240B 58K9591
Product Name 10V 0.5W Zener Diode Diodes - Zener - Single - 1N5240B Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 10V, Do-35; Zener Voltage Nom Onsemi
Package Bulk DO-35 Axial Lead DO-35-2; DO-35 DO-35; DO-35 DO-35; DO-35
RoHS Compliant RoHS RoHS
VZ 10 volts 10 volts 10 volts
ZZT 17 ohms 17 ohms 17 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data