onsemi Single Zener Diodes 1N5239BTR

Description
Zener Diode 9.1V 500mW ±5% Through Hole DO-35
Request a Quote
Description
Zener Diode 9.1V 500mW ±5% Through Hole DO-35
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener Diode, part number 05R0372, has a typical Zener voltage of 9.1V and a power dissipation rating of 500mW. It is housed in a DO-35 glass package, which is hermetically sealed. The diode features a tolerance of ±5% for the Zener voltage and operates within a temperature range of -65°C to +200°C. The device is designed for applications requiring voltage regulation and is compliant with RoHS standards. It is important to note that the maximum junction temperature is also rated at 200°C, and the diode should not be subjected to conditions exceeding its absolute maximum ratings to ensure reliability.

Datasheet Summary
Powered by GS/AI

The Zener Diode, part number 05R0372, has a typical Zener voltage of 9.1V and a power dissipation rating of 500mW. It is housed in a DO-35 glass package, which is hermetically sealed. The diode features a tolerance of ±5% for the Zener voltage and operates within a temperature range of -65°C to +200°C. The device is designed for applications requiring voltage regulation and is compliant with RoHS standards. It is important to note that the maximum junction temperature is also rated at 200°C, and the diode should not be subjected to conditions exceeding its absolute maximum ratings to ensure reliability.

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5239BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5239BFSTR-ND
Single Zener Diodes 1N5239BFSTR-ND
Zener Diode 9.1V 500mW ±5% Through Hole DO-35

Zener Diode 9.1V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Single Zener Diodes - 1N5239BFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5239BFSCT-ND
Single Zener Diodes 1N5239BFSCT-ND
Zener Diode 9.1V 500mW ±5% Through Hole DO-35

Zener Diode 9.1V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
 - 1N5239BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 9.1 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 9.1 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
 - 1N5239BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 9.1 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 9.1 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
Single Zener Diodes - 1N5239BTR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5239BTR
Single Zener Diodes 1N5239BTR
DIODE ZENER 9.1V 500MW DO35

DIODE ZENER 9.1V 500MW DO35

Supplier's Site Datasheet
Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Vz Typ Onsemi - 05R0372 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Vz Typ Onsemi
05R0372
Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Vz Typ Onsemi 05R0372
ZENER DIODE, 500mW, 9.1V, DO-35; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N5239B Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 9.1V, DO-35; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N5239B Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 9.1V, Do-35, Full Reel; Zener Voltage Nom Onsemi - 83C2646 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 9.1V, Do-35, Full Reel; Zener Voltage Nom Onsemi
83C2646
Zener Diode, 500Mw, 9.1V, Do-35, Full Reel; Zener Voltage Nom Onsemi 83C2646
ZENER DIODE, 500mW, 9.1V, DO-35, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 9.1V, DO-35, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5239BTR
Zener Diodes 1N5239BTR
Zener Diodes 9.1V 0.5W Zener

Zener Diodes 9.1V 0.5W Zener

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5239BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5239BTR
Discrete Semiconductor Products - Diodes - Zener 1N5239BTR
DIODE ZENER 9.1V 500MW DO35

DIODE ZENER 9.1V 500MW DO35

Supplier's Site
DIODE ZENER 9.1V 500MW DO35 - 598-1N5239BTR - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 9.1V 500MW DO35
598-1N5239BTR
DIODE ZENER 9.1V 500MW DO35 598-1N5239BTR
DIODE ZENER 9.1V 500MW DO35

DIODE ZENER 9.1V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5239BFSTR-ND 1N5239BTR 1N5239BTR 05R0372 83C2646 1N5239BTR 1N5239BTR 598-1N5239BTR
Product Name Single Zener Diodes Single Zener Diodes Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Vz Typ Onsemi Zener Diode, 500Mw, 9.1V, Do-35, Full Reel; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 9.1V 500MW DO35
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active Active Active
Package Axial Lead DO-204AH, DO-35, Axial; DO-35 DO-35; DO-35 DO-35; DO-35 DO-35-2; DO-35 DO-35; DO-35 DO-204AH, DO-35, Axial; DO-35
VZ 9.1 volts 9.1 volts 9.1 volts 9.1 volts
ZZT 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data