onsemi Single Zener Diodes 1N5239B

Description
Zener Diode 9.1V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 9.1V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5239B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5239B-ND
Single Zener Diodes 1N5239B-ND
Zener Diode 9.1V 500mW ±5% Through Hole DO-35

Zener Diode 9.1V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
 - 1N5239B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 9.1 V; 5% Tolerance

Zener 0.5W 9.1 V; 5% Tolerance

Supplier's Site Datasheet
 - 1N5239B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 9.1 V; 5% Tolerance

Zener 0.5W 9.1 V; 5% Tolerance

Supplier's Site Datasheet
Zener Diodes - 1844822P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844822P
Zener Diodes 1844822P
9.1V 500MW 5% ZENER DO35

9.1V 500MW 5% ZENER DO35

Supplier's Site
Zener Diodes - 1844135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844135
Zener Diodes 1844135
9.1V 500MW 5% ZENER DO35

9.1V 500MW 5% ZENER DO35

Supplier's Site
Zener Diodes - 1844822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844822
Zener Diodes 1844822
9.1V 500MW 5% ZENER DO35

9.1V 500MW 5% ZENER DO35

Supplier's Site
9.1V 0.5W Zener Diode - 2086-1N5239B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 0.5W Zener Diode
2086-1N5239B
9.1V 0.5W Zener Diode 2086-1N5239B
Zener Diodes 9.1V 0.5W Zener Product overview: 1N5239B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5239B can be used for catalog matching and distributor lookup.

Zener Diodes 9.1V 0.5W Zener Product overview: 1N5239B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5239B can be used for catalog matching and distributor lookup.

Supplier's Site
Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Onsemi - 58K9590 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Onsemi
58K9590
Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Onsemi 58K9590
ZENER DIODE, 500mW, 9.1V, DO-35; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 9.1V, DO-35; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5239B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5239B
Discrete Semiconductor Products - Diodes - Zener 1N5239B
DIODE ZENER 9.1V 500MW DO35

DIODE ZENER 9.1V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5239B
Zener Diodes 1N5239B
Zener Diodes 9.1V 0.5W Zener

Zener Diodes 9.1V 0.5W Zener

Buy Now Datasheet
Single Zener Diodes - 1N5239B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5239B
Single Zener Diodes 1N5239B
DIODE ZENER 9.1V 500MW DO35

DIODE ZENER 9.1V 500MW DO35

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5239B-ND 1N5239B 1844822P 1844135 2086-1N5239B 58K9590 1N5239B 1N5239B 1N5239B
Product Name Single Zener Diodes Zener Diodes Zener Diodes 9.1V 0.5W Zener Diode Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Tj -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active Active
Package Axial Lead SOD-27 Do-35 Bulk DO-35; DO-35 DO-35; DO-35 DO-35-2; DO-35 DO-204AH, DO-35, Axial; DO-35
RoHS Compliant RoHS RoHS RoHS RoHS
Pin Count 2 2
Unlock Full Specs
to access all available technical data