onsemi 8.2V 500MW Zener Diode 1N5237BTR

Description
DIODE ZENER 8.2V 500MW DO35 Product overview: 1N5237BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5237BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 8.2V 500MW DO35 Product overview: 1N5237BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5237BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8.2V 500MW Zener Diode
287-1N5237BTR
8.2V 500MW Zener Diode 287-1N5237BTR
DIODE ZENER 8.2V 500MW DO35 Product overview: 1N5237BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5237BTR can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 500MW DO35 Product overview: 1N5237BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5237BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 1N5237BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 8.2 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 8.2 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
 - 1N5237BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 8.2 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 8.2 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
Zener Diodes - 8050157P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050157P
Zener Diodes 8050157P
Diode, Fairchild, 1N5237BTR

Diode, Fairchild, 1N5237BTR

Supplier's Site
Zener Diodes - 8050157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050157
Zener Diodes 8050157
Diode, Fairchild, 1N5237BTR

Diode, Fairchild, 1N5237BTR

Supplier's Site
Zener Diodes - 1698649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698649
Zener Diodes 1698649
Diode, Fairchild, 1N5237BTR

Diode, Fairchild, 1N5237BTR

Supplier's Site
Single Zener Diodes - 1N5237BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5237BFSTR-ND
Single Zener Diodes 1N5237BFSTR-ND
Zener Diode 8.2V 500mW ±5% Through Hole DO-35

Zener Diode 8.2V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Single Zener Diodes - 1N5237BFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5237BFSCT-ND
Single Zener Diodes 1N5237BFSCT-ND
Zener Diode 8.2V 500mW ±5% Through Hole DO-35

Zener Diode 8.2V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Diodes - Zener - Single - 1N5237BTR - 101261-1N5237BTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5237BTR
101261-1N5237BTR
Diodes - Zener - Single - 1N5237BTR 101261-1N5237BTR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 101261-1N5237BTR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 6.5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 101261-1N5237BTR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 6.5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Zener Diode, 0.5W, 8.2V, Do-204Ah; Zener Voltage Nom Onsemi - 31Y5565 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 8.2V, Do-204Ah; Zener Voltage Nom Onsemi
31Y5565
Zener Diode, 0.5W, 8.2V, Do-204Ah; Zener Voltage Nom Onsemi 31Y5565
ZENER DIODE, 0.5W, 8.2V, DO-204AH; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.5W, 8.2V, DO-204AH; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5237BTR
Zener Diodes 1N5237BTR
Zener Diodes 8.2V 0.5W Zener

Zener Diodes 8.2V 0.5W Zener

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5237BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5237BTR
Discrete Semiconductor Products - Diodes - Zener 1N5237BTR
DIODE ZENER 8.2V 500MW DO35

DIODE ZENER 8.2V 500MW DO35

Supplier's Site
Single Zener Diodes - 1N5237BTR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5237BTR
Single Zener Diodes 1N5237BTR
DIODE ZENER 8.2V 500MW DO35

DIODE ZENER 8.2V 500MW DO35

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N5237BTR 1N5237BTR 8050157P 8050157 1N5237BFSTR-ND 101261-1N5237BTR 31Y5565 1N5237BTR 1N5237BTR 1N5237BTR
Product Name 8.2V 500MW Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - 1N5237BTR Zener Diode, 0.5W, 8.2V, Do-204Ah; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Bulk Axial Lead SOD-27 Do-35 DO-35 DO-204AH DO-35-2; DO-35 DO-35; DO-35 DO-204AH, DO-35, Axial; DO-35
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 8.2 volts 8.2 volts 8.2 volts 8.2 volts
ZZT 8 ohms 8 ohms 8 ohms 8 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data