Zener Diode 8.2V 500mW ±5% Through Hole DO-35
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 075015-1N5237B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AH DO-35 Axial
Manufacturer Device Package: DO-35
Standard Package: 1000
Catalog: Zener Diode
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 3µA @ 6.5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 8 Ohm
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Zener 0.5W 8.2 V; 5% Tolerance
Zener 0.5W 8.2 V; 5% Tolerance
ZENER DIODE, 500mW, 8.2V, DO-35; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes
DIODE ZENER 8.2V 500MW DO35
| DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5237B-ND | 075015-1N5237B | 1N5237B | 38C7691 | 1N5237B | 1N5237B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products | Zener Diode, 500Mw, 8.2V, Do-35; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| VZ | 8.2 volts | 8.2 volts | ||||
| ZZT | 8 ohms | 8 ohms | ||||
| IR | 0.0030 mA | 3 mA | ||||
| Life Cycle Stage | Active | Active |