Zener Diode, 7.5V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode, 7.5V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode 7.5V 500mW ±5% Through Hole DO-35
Zener Diode 7.5V 500mW ±5% Through Hole DO-35
DIODE ZENER 7.5V 500MW DO35
ZENER DIODE, 500mW, 7.5V, DO-35; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
ZENER DIODE, 500mW, 7.5V, DO-35, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5236BTR | 1N5236BFSCT-ND | 8050154P | 1698648 | 1N5236BTR | 05R0371 | 1N5236BTR |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 7.5V, Do-35; Zener Voltage Nom Onsemi | Zener Diodes | |
| Life Cycle Stage | Active | Active | |||||
| Package | AXIAL1-B/S | SOD-27 | Do-35 | DO-35; DO-35 | DO-35; DO-35 | DO-35-2; DO-35 | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Pin Count | 2 | 2 |