Zener 0.5W 7.5 V; 5% Tolerance
Zener 0.5W 7.5 V; 5% Tolerance
Zener Diode 7.5V 500mW ±5% Through Hole DO-35
ZENER DIODE, 500mW, 7.5V, DO-35; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes
DIODE ZENER 7.5V 500MW DO35
| Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5236B | 1N5236B-ND | 1869251 | 1868747 | 58K9589 | 1N5236B | 1N5236B |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Zener Diode, 500Mw, 7.5V, Do-35; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Life Cycle Stage | Active | Active | |||||
| Package | Axial Lead | Do-35 | SOD-27 | DO-35; DO-35 | DO-35; DO-35 | DO-35-2; DO-35 | |
| Tj | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | ||||
| Pin Count | 2 | 2 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS |