The 1N5228BRL is a 500 mW Zener voltage regulator diode in a DO-204AH (DO-35) axial lead hermetically sealed glass package, rated for a steady state power dissipation of 500 mW at a lead temperature of 75°C or lower, with derating of 4.0 mW per °C above that point. It has a nominal Zener voltage of 3.9 V, a Zener impedance of 23 Ω at a test current of 20 mA, and a reverse leakage current of 10 µA at 1 V. The device operates over a junction temperature range of -65°C to +200°C and is rated for ESD protection exceeding 16 kV per the Human Body Model. The series uses a double slug type glass construction with metallurgical bonded leads, and the part is supplied in 5000-unit tape and reel packaging.
3.9V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, DO-204AH, HERMETIC SEALED, GLASS, DO-35, 2 PIN Product overview: 1N5228BRL from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.9V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5228BRL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1N5228BRL |
| Product Name | 3.9V 0.5W Voltage Regulator IC |