Manufacturer: Fairchild Semiconductor
Win Source Part Number: 075012-1N5228B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AH DO-35 Axial
Manufacturer Device Package: DO-35
Standard Package: 1000
Catalog: Zener Diode
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10µA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 23 Ohm
Family Name: 1N5228B
Alternative Parts (Cross-Reference): 1N4730C; BZX85C3V9 R0; BZX85C3V9 A0G; 1N4730G;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: China, Japan, Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 075012-1N5228B |
| Product Name | Discrete Semiconductor Products |