Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035296-1N5221BT50R
Packaging: Cut Tape
Tolerance: 5 %
Impedance: 30 Ω
Forward Voltage: 1.2 V
Power Dissipation: 500 mW
Voltage Tolerance: 5 %
Zener Voltage: 2.4 V
Power Rating: 500 mW
Number of Pins: 2
Working Voltage: 2.4 V
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1N5221BT50R1N5221B-T
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (DC): 2.4 V
Element Configuration: Single
Max Reverse Leakage Current: 100 µA
Zener Current: 20 mA
Max Power Dissipation: 500 mW
Test Current: 20 mA
Peak Reverse Current: 100 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1035296-1N5221BT50R |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1N5221BT50R |