Diode Standard 200V 500mA Through Hole DO-35
Rectifier Diode, 1 Phase, 1 Element, 0.5A, 200V V(RRM)
DIODE GEN PURP 200V 500MA DO35
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1N4938TR-ND | 1N4938TR | 1N4938TR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | 175 C (347 F) |