onsemi Single Diodes 1N4937RLG

Description
Diode Standard 600V 1A Through Hole Axial
Request a Quote Datasheet
Description
Diode Standard 600V 1A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4937RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4937RLGOSCT-ND
Single Diodes 1N4937RLGOSCT-ND
Diode Standard 600V 1A Through Hole Axial

Diode Standard 600V 1A Through Hole Axial

Buy Now Datasheet
Single Diodes - 1N4937RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4937RLGOSTR-ND
Single Diodes 1N4937RLGOSTR-ND
Diode Standard 600V 1A Through Hole Axial

Diode Standard 600V 1A Through Hole Axial

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4937RLG - 005310-1N4937RLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4937RLG
005310-1N4937RLG
Diodes, Rectifiers - Single - 1N4937RLG 005310-1N4937RLG
Manufacturer: ON Semiconductor Win Source Part Number: 005310-1N4937RLG Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Reverse Recovery Time (trr): 300ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 005310-1N4937RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
600V 1A Diode and Rectifier
280-1N4937RLG
600V 1A Diode and Rectifier 280-1N4937RLG
600V 1A Fast Recovery Rectifier DO-41 Axial Product overview: 1N4937RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4937RLG can be used for catalog matching and distributor lookup.

600V 1A Fast Recovery Rectifier DO-41 Axial Product overview: 1N4937RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4937RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 6255177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6255177
Schottky Diodes & Rectifiers 6255177
1N4937RLG

1N4937RLG

Supplier's Site
Schottky Diodes & Rectifiers - 6255177P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6255177P
Schottky Diodes & Rectifiers 6255177P
1N4937RLG

1N4937RLG

Supplier's Site
Schottky Diodes & Rectifiers - 1454703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1454703
Schottky Diodes & Rectifiers 1454703
1N4937RLG

1N4937RLG

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4937RLG
Rectifiers 1N4937RLG
Rectifiers 600V 1A Fast

Rectifiers 600V 1A Fast

Buy Now Datasheet
Single Diodes - 1N4937RLG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4937RLG
Single Diodes 1N4937RLG
DIODE GEN PURP 600V 1A AXIAL

DIODE GEN PURP 600V 1A AXIAL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4937RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4937RLG
Discrete Semiconductor Products - Diodes - Rectifiers 1N4937RLG
DIODE GEN PURP 600V 1A AXIAL

DIODE GEN PURP 600V 1A AXIAL

Supplier's Site
DIODE GEN PURP 600V 1A DO41 - 598-1N4937RLG - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 1A DO41
598-1N4937RLG
DIODE GEN PURP 600V 1A DO41 598-1N4937RLG
DIODE GEN PURP 600V 1A DO41

DIODE GEN PURP 600V 1A DO41

Supplier's Site
Standard Recovery Diode, 1A, 600V Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 42K2842 - Newark, An Avnet Company
Chicago, IL, United States
Standard Recovery Diode, 1A, 600V Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi
42K2842
Standard Recovery Diode, 1A, 600V Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi 42K2842
STANDARD RECOVERY DIODE, 1A, 600V AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A RoHS Compliant: Yes

STANDARD RECOVERY DIODE, 1A, 600V AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Standard Recovery Diode, 1A, 600V Axial; Repetitive Peak Reverse Voltage Onsemi - 84K8833 - Newark, An Avnet Company
Chicago, IL, United States
Standard Recovery Diode, 1A, 600V Axial; Repetitive Peak Reverse Voltage Onsemi
84K8833
Standard Recovery Diode, 1A, 600V Axial; Repetitive Peak Reverse Voltage Onsemi 84K8833
STANDARD RECOVERY DIODE, 1A, 600V AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; Product Range:- RoHS Compliant: Yes

STANDARD RECOVERY DIODE, 1A, 600V AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers General Purpose Diodes Rectifiers General Purpose Diodes Diodes
Product Number 1N4937RLGOSCT-ND 005310-1N4937RLG 280-1N4937RLG 6255177 6255177P 1N4937RLG 1N4937RLG 1N4937RLG 598-1N4937RLG 42K2842
Product Name Single Diodes Diodes, Rectifiers - Single - 1N4937RLG 600V 1A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 600V 1A DO41 Standard Recovery Diode, 1A, 600V Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts
VR 600 volts 600 volts 600 volts
IR 0.0050 mA 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data