onsemi Single Diodes 1N4937RL

Description
Diode Standard 600V 1A Through Hole Axial
Request a Quote Datasheet
Description
Diode Standard 600V 1A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4937RLOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4937RLOSTR-ND
Single Diodes 1N4937RLOSTR-ND
Diode Standard 600V 1A Through Hole Axial

Diode Standard 600V 1A Through Hole Axial

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4937RL - 1121842-1N4937RL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4937RL
1121842-1N4937RL
Diodes, Rectifiers - Single - 1N4937RL 1121842-1N4937RL
Manufacturer: ON Semiconductor Win Source Part Number: 1121842-1N4937RL Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 300ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Family Part Number: 1N4937 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 5μA at 600V

Manufacturer: ON Semiconductor
Win Source Part Number: 1121842-1N4937RL
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 300ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Family Part Number: 1N4937
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A
Current - Reverse Leakage at Vr: 5μA at 600V

Buy Now
Singapore, Singapore
600 V 1.0 A Diode and Rectifier
280-1N4937RL
600 V 1.0 A Diode and Rectifier 280-1N4937RL
600 V, 1.0 A Fast Recovery Rectifier, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 5000-REEL Product overview: 1N4937RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4937RL can be used for catalog matching and distributor lookup.

600 V, 1.0 A Fast Recovery Rectifier, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 5000-REEL Product overview: 1N4937RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4937RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4937RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4937RL
Discrete Semiconductor Products - Diodes - Rectifiers 1N4937RL
DIODE GEN PURP 600V 1A AXIAL

DIODE GEN PURP 600V 1A AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Step Recovery Diodes Rectifiers Rectifiers
Product Number 1N4937RLOSTR-ND 1121842-1N4937RL 280-1N4937RL 1N4937RL
Product Name Single Diodes Diodes, Rectifiers - Single - 1N4937RL 600 V 1.0 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Configuration Single
Life Cycle Stage Obsolete Removed
VF 1.2 volts 1.2 volts
VR 600 volts
Unlock Full Specs
to access all available technical data