onsemi Schottky Diodes & Rectifiers 1N4937G

Description
onsemi 1N4937G Diode
Request a Quote Datasheet
Description
onsemi 1N4937G Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1844899
Schottky Diodes & Rectifiers 1844899
onsemi 1N4937G Diode

onsemi 1N4937G Diode

Supplier's Site
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1844899P
Schottky Diodes & Rectifiers 1844899P
onsemi 1N4937G Diode

onsemi 1N4937G Diode

Supplier's Site
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1844123
Schottky Diodes & Rectifiers 1844123
onsemi 1N4937G Diode

onsemi 1N4937G Diode

Supplier's Site
 - 1N4937G - Rochester Electronics
Newburyport, MA, United States
600 V, 1.0 A Fast Recovery Rectifier

600 V, 1.0 A Fast Recovery Rectifier

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4937G - 075011-1N4937G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4937G
075011-1N4937G
Diodes, Rectifiers - Single - 1N4937G 075011-1N4937G
Manufacturer: ON Semiconductor Win Source Part Number: 075011-1N4937G Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Reverse Recovery Time (trr): 300ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 075011-1N4937G
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - 1N4937GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4937GOS-ND
Single Diodes 1N4937GOS-ND
Diode Standard 600V 1A Through Hole Axial

Diode Standard 600V 1A Through Hole Axial

Buy Now Datasheet
Fast Recovery Diode, 1A, 600V Axial; Repetitive Peak Reverse Voltage Onsemi - 42K2841 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 1A, 600V Axial; Repetitive Peak Reverse Voltage Onsemi
42K2841
Fast Recovery Diode, 1A, 600V Axial; Repetitive Peak Reverse Voltage Onsemi 42K2841
FAST RECOVERY DIODE, 1A, 600V AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 1A, 600V AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Single Diodes - 1N4937G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4937G
Single Diodes 1N4937G
DIODE GEN PURP 600V 1A AXIAL

DIODE GEN PURP 600V 1A AXIAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N4937G
Rectifiers 1N4937G
Rectifiers 600V 1A Fast

Rectifiers 600V 1A Fast

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4937G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4937G
Discrete Semiconductor Products - Diodes - Rectifiers 1N4937G
DIODE GEN PURP 600V 1A AXIAL

DIODE GEN PURP 600V 1A AXIAL

Supplier's Site
Fort Worth, TX, USA
Rectifier, Axial-Lead Fast-Recovery, 1 A, 600 V, Case 59, Pb-Free
70099679
Rectifier, Axial-Lead Fast-Recovery, 1 A, 600 V, Case 59, Pb-Free 70099679
Rectifier, Axial-Lead Fast-Recovery, 1 A, 600 V, Case 59, Pb-Free

Rectifier, Axial-Lead Fast-Recovery, 1 A, 600 V, Case 59, Pb-Free

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Rectifiers Rectifiers Step Recovery Diodes Diodes Diodes Diodes General Purpose Diodes Rectifiers Rectifiers Rectifiers
Product Number 1844899 1844899P 1N4937G 075011-1N4937G 1N4937GOS-ND 42K2841 1N4937G 1N4937G 1N4937G 70099679
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - 1N4937G Single Diodes Fast Recovery Diode, 1A, 600V Axial; Repetitive Peak Reverse Voltage Onsemi Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Axial-Lead Fast-Recovery, 1 A, 600 V, Case 59, Pb-Free
Rectifier Configuration / Technology Fast Recovery Rectifier
Package Case 59 Case 59 Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia DO-41; DO-204AL, DO-41, Axial DO-41; DO-41 DO-41
RoHS Compliant RoHS RoHS RoHS
trr 300 ns 300 ns 200 ns
Diode Applications Rectifier
Unlock Full Specs
to access all available technical data