400V 1A Fast Recovery Rectifier, DO-41, Axial Product overview: 1N4936RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4936RLG can be used for catalog matching and distributor lookup.
Rectifier Diode 1A 400V Fast DO-41
Rectifier Diode 1A 400V Fast DO-41
Rectifier Diode 1A 400V Fast DO-41
Diode Standard 400V 1A Through Hole Axial
Diode Standard 400V 1A Through Hole Axial
Rectifier Diode, 1 Phase, 1 Element, 1A, 200V V(RRM), Silicon, DO-41
Manufacturer: ON Semiconductor
Win Source Part Number: 005308-1N4936RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
RECTIFIER, SINGLE, 1A, 400V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 400V 1A AXIAL
DIODE GEN PURP 400V 1A AXIAL
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-1N4936RLG | 6255161 | 6255161P | 1N4936RLGOSCT-ND | 1N4936RLG | 005308-1N4936RLG | 50AC7587 | 1N4936RLG | 1N4936RLG | 1N4936RLG |
| Product Name | 400V 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diodes, Rectifiers - Single - 1N4936RLG | Rectifier, Single, 1A, 400V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | Tape and Reel | Do-41 | DO-41; DO-41 | SUB-SUR-1AMP-B/S | DO-41; DO-41 | DO-41; DO-204AL, DO-41, Axial | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| IO | 1 amps | |||||||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||||||
| trr | 300 ns | 300 ns | 300 ns |