onsemi Single Diodes 1N4936G

Description
400 V, 1.0 A Fast Recovery Rectifier
Request a Quote Datasheet
Description
400 V, 1.0 A Fast Recovery Rectifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N4936G - Rochester Electronics
Newburyport, MA, United States
400 V, 1.0 A Fast Recovery Rectifier

400 V, 1.0 A Fast Recovery Rectifier

Supplier's Site Datasheet
Single Diodes - 1N4936GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4936GOS-ND
Single Diodes 1N4936GOS-ND
Diode Standard 400V 1A Through Hole Axial

Diode Standard 400V 1A Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4936G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4936G
Discrete Semiconductor Products - Diodes - Rectifiers 1N4936G
DIODE GEN PURP 400V 1A AXIAL

DIODE GEN PURP 400V 1A AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4936G
Rectifiers 1N4936G
Rectifiers 400V 1A Fast

Rectifiers 400V 1A Fast

Buy Now Datasheet
Fast Recovery Diode, 1A, 400V Axial; Repetitive Peak Reverse Voltage Onsemi - 42K2839 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 1A, 400V Axial; Repetitive Peak Reverse Voltage Onsemi
42K2839
Fast Recovery Diode, 1A, 400V Axial; Repetitive Peak Reverse Voltage Onsemi 42K2839
FAST RECOVERY DIODE, 1A, 400V AXIAL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

FAST RECOVERY DIODE, 1A, 400V AXIAL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:200ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
DIODE GEN PURP 400V 1A DO41 - 598-1N4936G - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 400V 1A DO41
598-1N4936G
DIODE GEN PURP 400V 1A DO41 598-1N4936G
DIODE GEN PURP 400V 1A DO41

DIODE GEN PURP 400V 1A DO41

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Step Recovery Diodes Diodes Rectifiers Rectifiers Diodes General Purpose Diodes
Product Number 1N4936G 1N4936GOS-ND 1N4936G 1N4936G 42K2839 598-1N4936G
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Fast Recovery Diode, 1A, 400V Axial; Repetitive Peak Reverse Voltage Onsemi DIODE GEN PURP 400V 1A DO41
Diode Applications Rectifier
Life Cycle Stage Active Declining Active
Package Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia DO-41; DO-41 DO-41; DO-204AL, DO-41, Axial
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VF 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data