Manufacturer: ON Semiconductor
Win Source Part Number: 075010-1N4936
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Diode Standard 400V 1A Through Hole DO-41
400 V, 1.0 A Fast Recovery Rectifier
DIODE FAST DO41 400V 200NS 150C
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Step Recovery Diodes | Rectifiers |
| Product Number | 075010-1N4936 | 1N4936FSTR-ND | 1N4936 | 1N4936 |
| Product Name | Diodes, Rectifiers - Single - 1N4936 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | |||
| VF | 1.2 volts | 1.2 volts | ||
| VR | 400 volts | |||
| IR | 0.0050 mA | |||
| trr | 300 ns |