Diode Standard 200V 1A Through Hole Axial
Diode Standard 200V 1A Through Hole Axial
200 V, 1.0 A Fast Recovery Rectifier
200V 1A Fast Recovery Rectifier, DO-41, Axial Product overview: 1N4935RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4935RLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 005307-1N4935RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
FAST RECOVERY DIODE, 1A, 200V AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
FAST RECOVERY DIODE, 1A, 200V AXIAL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 200V 1A AXIAL
DIODE GEN PURP 200V 1A AXIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Step Recovery Diodes | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1867677 | 1867677P | 1N4935RLGOSTR-ND | 1N4935RLG | 280-1N4935RLG | 005307-1N4935RLG | 42K2838 | 1N4935RLG | 1N4935RLG | 1N4935RLG |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | 200V 1A Diode and Rectifier | Diodes, Rectifiers - Single - 1N4935RLG | Fast Recovery Diode, 1A, 200V Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier | ||||||||
| Package | Case 59-10 | Case 59 | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia | Tape and Reel | DO-41; DO-41 | DO-41; DO-204AL, DO-41, Axial | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| trr | 300 ns | 300 ns | 300 ns | |||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |