Rectifier Diode, 1 Phase, 1 Element, 1A, 200V V(RRM), Silicon, DO-41
Diode Standard 200V 1A Through Hole DO-41
DIODE GEN PURP 200V 1A DO41 Product overview: 1N4935GP from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4935GP can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 1A DO41
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1N4935GP | 1N4935GP-ND | 280-1N4935GP | 1N4935GP |
| Product Name | Single Diodes | 200V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | DO-41; DO-41, DO-204AL | Tape and Reel | DO-41 | |
| Life Cycle Stage | Obsolete | Removed | ||
| RoHS Compliant | RoHS | RoHS |