onsemi Single Diodes 1N4935G

Description
Diode Standard 200V 1A Through Hole Axial
Request a Quote Datasheet
Description
Diode Standard 200V 1A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4935GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4935GOS-ND
Single Diodes 1N4935GOS-ND
Diode Standard 200V 1A Through Hole Axial

Diode Standard 200V 1A Through Hole Axial

Buy Now Datasheet
 - 1N4935G - Rochester Electronics
Newburyport, MA, United States
200 V, 1.0 A Fast Recovery Rectifier

200 V, 1.0 A Fast Recovery Rectifier

Supplier's Site Datasheet
Singapore, Singapore
200V 1A Diode and Rectifier
280-1N4935G
200V 1A Diode and Rectifier 280-1N4935G
200V 1A Fast Recovery Rectifier Diode, DO-41 Product overview: 1N4935G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4935G can be used for catalog matching and distributor lookup.

200V 1A Fast Recovery Rectifier Diode, DO-41 Product overview: 1N4935G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4935G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4935G - 905680-1N4935G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4935G
905680-1N4935G
Diodes, Rectifiers - Single - 1N4935G 905680-1N4935G
Manufacturer: ON Semiconductor Win Source Part Number: 905680-1N4935G Features: Diode Standard 200 V 1A Through Hole Axial Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Bulk Mounting: Through Hole Family Name: 1N4935 Categories: Discrete Semiconductor Products Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N4935G-ND, 1N4935GOS

Manufacturer: ON Semiconductor
Win Source Part Number: 905680-1N4935G
Features: Diode Standard 200 V 1A Through Hole Axial
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1N4935
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N4935G-ND, 1N4935GOS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4935G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4935G
Discrete Semiconductor Products - Diodes - Rectifiers 1N4935G
DIODE GEN PURP 200V 1A AXIAL

DIODE GEN PURP 200V 1A AXIAL

Supplier's Site
Single Diodes - 1N4935G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4935G
Single Diodes 1N4935G
DIODE GEN PURP 200V 1A AXIAL

DIODE GEN PURP 200V 1A AXIAL

Supplier's Site Datasheet
Fast Recovery Diode, 1A, 200V, Axial; Repetitive Peak Reverse Voltage Onsemi - 42K2837 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 1A, 200V, Axial; Repetitive Peak Reverse Voltage Onsemi
42K2837
Fast Recovery Diode, 1A, 200V, Axial; Repetitive Peak Reverse Voltage Onsemi 42K2837
FAST RECOVERY DIODE, 1A, 200V, AXIAL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:300ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

FAST RECOVERY DIODE, 1A, 200V, AXIAL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:300ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4935G
Rectifiers 1N4935G
Rectifiers 200V 1A Fast

Rectifiers 200V 1A Fast

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Step Recovery Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Diodes Rectifiers
Product Number 1N4935GOS-ND 1N4935G 280-1N4935G 905680-1N4935G 1N4935G 1N4935G 42K2837 1N4935G
Product Name Single Diodes 200V 1A Diode and Rectifier Diodes, Rectifiers - Single - 1N4935G Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Fast Recovery Diode, 1A, 200V, Axial; Repetitive Peak Reverse Voltage Onsemi Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Applications Rectifier
Life Cycle Stage Active Declining
Package Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia Bulk DO-41; DO-204AL, DO-41, Axial DO-41; DO-41
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data