100 V, 1.0 A Fast Recovery Rectifier
Diode Standard 100V 1A Through Hole Axial
DIODE GEN PURP 100V 1A AXIAL
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers |
| Product Number | 1N4934RL | 1N4934RLOSTR-ND | 1N4934RL |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Rectifier | ||
| Life Cycle Stage | Obsolete | Removed | |
| RoHS Compliant | RoHS |