Rectifier Diode, 1 Phase, 1 Element, 1A, 100V V(RRM), Silicon, DO-41
Manufacturer: ON Semiconductor
Win Source Part Number: 905679-1N4934G
Features: Diode Standard 100 V 1A Through Hole Axial
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1N4934
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N4934G-ND, 1N4934GOS
Diode Standard 100V 1A Through Hole Axial
Rectifier, Axial-Lead Fast-Recovery, 1 A, 100 V, Case 59, Pb-Free
FAST RECOVERY DIODE, 1A, 1.2V AXIAL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 100V 1A AXIAL
| Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1N4934G | 905679-1N4934G | 1N4934GOS-ND | 1N4934G | 70099690 | 42K2835 | 1N4934G |
| Product Name | Diodes, Rectifiers - Single - 1N4934G | Single Diodes | Rectifiers | Rectifier, Axial-Lead Fast-Recovery, 1 A, 100 V, Case 59, Pb-Free | Fast Recovery Diode, 1A, 1.2V Axial; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SUB-SUR-1AMP-B/S | DO-41; DO-41 | DO-41 | ||||
| Life Cycle Stage | Active | Declining | |||||
| Diode Type | Diode Standard 100 V 1A Through Hole Axial | ||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to ? C (-85 to ? F) | |||||
| IFSM | 30 amps |