Diode Standard 50V 1A Through Hole Axial
50 V, 1.0 A Fast Recovery Rectifier
FAST RECOVERY DIODE, 1A, 50V, AXIAL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 50V 1A AXIAL
Rectifier, Axial-Lead Fast-Recovery, 1 A, 50 V, Case 59, Pb-Free
| DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1N4933GOS-ND | 1N4933G | 42K2833 | 1N4933G | 1N4933G | 70099689 |
| Product Name | Single Diodes | Fast Recovery Diode, 1A, 50V, Axial; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Axial-Lead Fast-Recovery, 1 A, 50 V, Case 59, Pb-Free | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to ? C (-85 to ? F) | ||||
| Diode Applications | Rectifier | |||||
| Life Cycle Stage | Active | Declining | ||||
| Package | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia | DO-41; DO-41 | DO-41 | |||
| RoHS Compliant | RoHS |