Diode Standard 50V 1A Through Hole Axial
50 V, 1.0 A Fast Recovery Rectifier
50 V, 1.0 A Fast Recovery Rectifier
DIODE GEN PURP 50V 1A AXIAL
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers |
| Product Number | 1N4933OS-ND | 1N4933 | 1N4933 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 150 C (-85 to 302 F) | ||
| Diode Applications | Rectifier | ||
| Life Cycle Stage | Obsolete | Removed |