onsemi Single Diodes 1N485BTR

Description
Rectifier Diode, 0.2A, 200V
Request a Quote Datasheet
Description
Rectifier Diode, 0.2A, 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N485BTR - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 0.2A, 200V

Rectifier Diode, 0.2A, 200V

Supplier's Site Datasheet
Single Diodes - 1N485BTRFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N485BTRFSCT-ND
Single Diodes 1N485BTRFSCT-ND
Diode Standard 200V 200mA Through Hole DO-35

Diode Standard 200V 200mA Through Hole DO-35

Buy Now Datasheet
Single Diodes - 1N485BTRFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N485BTRFSTR-ND
Single Diodes 1N485BTRFSTR-ND
Diode Standard 200V 200mA Through Hole DO-35

Diode Standard 200V 200mA Through Hole DO-35

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8051006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8051006
Schottky Diodes & Rectifiers 8051006
Diode, Fairchild, 1N485BTR

Diode, Fairchild, 1N485BTR

Supplier's Site
Schottky Diodes & Rectifiers - 8051006P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8051006P
Schottky Diodes & Rectifiers 8051006P
Diode, Fairchild, 1N485BTR

Diode, Fairchild, 1N485BTR

Supplier's Site
Schottky Diodes & Rectifiers - 1698688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1698688
Schottky Diodes & Rectifiers 1698688
Diode, Fairchild, 1N485BTR

Diode, Fairchild, 1N485BTR

Supplier's Site
Diode and Rectifier - 2085-1N485BTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
2085-1N485BTR
Diode and Rectifier 2085-1N485BTR
Small Signal Switching Diodes General Purpose Low Leakage Product overview: 1N485BTR from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N485BTR can be used for catalog matching and distributor lookup.

Small Signal Switching Diodes General Purpose Low Leakage Product overview: 1N485BTR from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N485BTR can be used for catalog matching and distributor lookup.

Supplier's Site
Small Signal Sw Diode, 200V, 0.2A, Do-35; Diode Configuration Onsemi - 83C2583 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Sw Diode, 200V, 0.2A, Do-35; Diode Configuration Onsemi
83C2583
Small Signal Sw Diode, 200V, 0.2A, Do-35; Diode Configuration Onsemi 83C2583
SMALL SIGNAL SW DIODE, 200V, 0.2A, DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:200V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes

SMALL SIGNAL SW DIODE, 200V, 0.2A, DO-35; Diode Configuration:Single; Repetitive Peak Reverse Voltage:200V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N485BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N485BTR
Discrete Semiconductor Products - Diodes - Rectifiers 1N485BTR
DIODE GEN PURP 200V 200MA DO35

DIODE GEN PURP 200V 200MA DO35

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers
Product Number 1N485BTR 1N485BTRFSCT-ND 8051006 8051006P 2085-1N485BTR 83C2583 1N485BTR
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode and Rectifier Small Signal Sw Diode, 200V, 0.2A, Do-35; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Package AXIAL1-B/S Do-35 DO-35; DO-35 Reel DO-35
Life Cycle Stage Active Active
Tj 175 C (347 F)
Unlock Full Specs
to access all available technical data